Molex SMD 6GHz 50Ohm Electronic Connector 73415-1692

Description
Conn MCX 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73415-1692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1692 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn MCX 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73415-1692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1692 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6GHz 50Ohm Electronic Connector
437-73415-1692
SMD 6GHz 50Ohm Electronic Connector 437-73415-1692
Conn MCX 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73415-1692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1692 can be used for catalog matching and distributor lookup.

Conn MCX 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73415-1692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1692 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 73415-1692 - 987873-73415-1692 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73415-1692
987873-73415-1692
Coaxial Connectors (RF) - 73415-1692 987873-73415-1692
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987873-73415-1692 Packaging: Tape & Reel Connector Type: Coaxial, Receptacle, Socket Termination: Solder Fastening Type: Snap Contact Material: Copper, Gold Voltage Rating: 335 V Number of Contacts: 1 Gender: Female Length: 5.9 mm Orientation: Straight Contact Plating: Gold Housing Color: Gold Impedance: 50 Ω Insulation Material: Polytetrafluoroethyl ene Body Material: Brass Body Plating: Gold Frequency: 6 GHz Dielectric Material: PTFE Height: 5.9 mm Plating: Gold Categories: Coaxial Connectors(RF) Max Frequency: 6 GHz Alternative Parts (Cross-Reference): 133-3711-202; 73251-1350; 902-9040; 73391-0060; 031-5329-51RFX; 73415-1060; 1566230-10734151692; 734151692; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 5.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987873-73415-1692
Packaging: Tape & Reel
Connector Type: Coaxial, Receptacle, Socket
Termination: Solder
Fastening Type: Snap
Contact Material: Copper, Gold
Voltage Rating: 335 V
Number of Contacts: 1
Gender: Female
Length: 5.9 mm
Orientation: Straight
Contact Plating: Gold
Housing Color: Gold
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethylene
Body Material: Brass
Body Plating: Gold
Frequency: 6 GHz
Dielectric Material: PTFE
Height: 5.9 mm
Plating: Gold
Categories: Coaxial Connectors(RF)
Max Frequency: 6 GHz
Alternative Parts (Cross-Reference): 133-3711-202; 73251-1350; 902-9040; 73391-0060; 031-5329-51RFX; 73415-1060; 1566230-10734151692; 734151692;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 5.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mcx Jack Vert Smt 50 Ohms T&r Molex - 78AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Jack Vert Smt 50 Ohms T&r Molex
78AC1835
Mcx Jack Vert Smt 50 Ohms T&r Molex 78AC1835
MCX JACK VERT SMT 50 OHMS T&R

MCX JACK VERT SMT 50 OHMS T&R

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73415-1692 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-1692
RF Connectors / Coaxial Connectors 73415-1692
RF Connectors / Coaxial Connectors MCX V PCB JACK 50OHM SMT GOLD

RF Connectors / Coaxial Connectors MCX V PCB JACK 50OHM SMT GOLD

Buy Now Datasheet
Connectors - 73415-1692 - ODG (Origin Data Global)
Shenzhen, China
Connectors
73415-1692
Connectors 73415-1692
RF Connectors / Coaxial Connectors MCX V PCB JACK 50OHM SMT GOLD

RF Connectors / Coaxial Connectors MCX V PCB JACK 50OHM SMT GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-73415-1692 987873-73415-1692 73415-1692 78AC1835 73415-1692 73415-1692
Product Name SMD 6GHz 50Ohm Electronic Connector Coaxial Connectors (RF) - 73415-1692 Mcx Jack Vert Smt 50 Ohms T&r Molex RF Connectors / Coaxial Connectors Connectors
Termination Solder
Mounting Surface Mount
Voltage Rating 335 volts
Unlock Full Specs
to access all available technical data