RF/COAXIAL, MCX JACK, STR, 75 OHM, SOLDER; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors VT JACK PCB SMT 75 ohm
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 32M0809 | 73415-1631 |
| Product Name | Rf/coaxial, Mcx Jack, Str, 75 Ohm, Solder; Connector Type Molex | RF Connectors / Coaxial Connectors |
| Connector Type | MCX |