Molex 6GHz Electronic Connector 73415-1471

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
6GHz Electronic Connector
437-73415-1471
6GHz Electronic Connector 437-73415-1471
RF MMCX Connector, Female, 1 Contact, 6GHz, 50R, Solder Product overview: 73415-1471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1471 can be used for catalog matching and distributor lookup.

RF MMCX Connector, Female, 1 Contact, 6GHz, 50R, Solder Product overview: 73415-1471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-1471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 73415-1471 - 848545-73415-1471 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73415-1471
848545-73415-1471
Coaxial Connectors (RF) - 73415-1471 848545-73415-1471
Manufacturer: Molex, LLC Win Source Part Number: 848545-73415-1471 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4010

Manufacturer: Molex, LLC
Win Source Part Number: 848545-73415-1471
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4010

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 73415-1471 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-1471
RF Connectors / Coaxial Connectors 73415-1471
RF Connectors / Coaxial Connectors VERT JACK PCB

RF Connectors / Coaxial Connectors VERT JACK PCB

Buy Now Datasheet
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex - 58T2823 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex
58T2823
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex 58T2823
RF COAX CONN, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Mmcx Jack Pcb Launcher Molex - 80AH0819 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Jack Pcb Launcher Molex
80AH0819
Mmcx Jack Pcb Launcher Molex 80AH0819
MMCX JACK PCB LAUNCHER

MMCX JACK PCB LAUNCHER

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73415-1471 437-73415-1471 848545-73415-1471 73415-1471 58T2823 80AH0819
Product Name 6GHz Electronic Connector Coaxial Connectors (RF) - 73415-1471 RF Connectors / Coaxial Connectors Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex Mmcx Jack Pcb Launcher Molex
Gender Female / Jack Female / Jack Female / Jack
Termination Solder
Voltage Rating 170 volts
Unlock Full Specs
to access all available technical data