Molex Mmcx Plug Cable Rg316 Rohs Compliant Molex 73415-1252

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mmcx Plug Cable Rg316 Rohs Compliant Molex - 44AJ9198 - Newark, An Avnet Company
Chicago, IL, United States
Mmcx Plug Cable Rg316 Rohs Compliant Molex
44AJ9198
Mmcx Plug Cable Rg316 Rohs Compliant Molex 44AJ9198
MMCX PLUG CABLE RG316 ROHS COMPLIANT: YES

MMCX PLUG CABLE RG316 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-1252
RF Connectors / Coaxial Connectors 73415-1252
RF Connectors / Coaxial Connectors MMCX Plg RG-174 RG-188 RG-316 50Ohms

RF Connectors / Coaxial Connectors MMCX Plg RG-174 RG-188 RG-316 50Ohms

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 73415-1252 44AJ9198 73415-1252
Product Name Mmcx Plug Cable Rg316 Rohs Compliant Molex RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1045381-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 38.000 GHz
View Details
Coaxial Adapters - 7123324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details