RF/COAXIAL, MMCX PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 82H6060 |
| Product Name | Rf/coaxial, Mmcx Plug, Straight, 50 Ohm, Crimp; Connector Type Molex |
| Connector Type | MCX; MMCX |