Connector
RF COAX CONN, MCX, JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX JACK EDGE MOUNT DGE MOUNT RECEPTACLE
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73415-1060 | 56R6578 | 73415-1060 |
| Product Name | Rf Coax Conn, Mcx, Jack, 50 Ohm, Pcb; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Connector Type | MCX |