Connector
MMCX Jack PCB gold plated 50 Ohms 90deg
MMCX Jack PCB gold plated 50 Ohms 90deg
MMCX Jack PCB gold plated 50 Ohms 90deg
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB
RF COAX CONN, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
MMCX JACK RA PCB MOUNT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 73415-1001 | 73415-1001 | 7595300 | 7595300P | 73415-1001 | 32M0805 | 30AC5663 |
| Product Name | Connectors RF | Coaxial Connectors | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex | Mmcx Jack Ra Pcb Mount Rohs Compliant Molex | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | Right Angle; Right Angle Jack | |||
| Termination | Solder |