Molex Coaxial Connector (RF) Assemblies 734140900

Description
MMCX PLUG R/A 50 OHM FOR 1.37 CA
Request a Quote Datasheet
Description
MMCX PLUG R/A 50 OHM FOR 1.37 CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0734140900-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0734140900-ND
Coaxial Connector (RF) Assemblies 900-0734140900-ND
MMCX PLUG R/A 50 OHM FOR 1.37 CA

MMCX PLUG R/A 50 OHM FOR 1.37 CA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0734140900-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type MMCX
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Right Angle
View Details