Molex 50 Ohm Cable Assembly 73412-0502

Description
U.FL to U.FL Coax Cable Assembly, 110mm, 50 Ohm Product overview: 73412-0502 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-73412-0502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
U.FL to U.FL Coax Cable Assembly, 110mm, 50 Ohm Product overview: 73412-0502 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-73412-0502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Cable Assembly - 456-73412-0502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm Cable Assembly
456-73412-0502
50 Ohm Cable Assembly 456-73412-0502
U.FL to U.FL Coax Cable Assembly, 110mm, 50 Ohm Product overview: 73412-0502 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-73412-0502 can be used for catalog matching and distributor lookup.

U.FL to U.FL Coax Cable Assembly, 110mm, 50 Ohm Product overview: 73412-0502 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-73412-0502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires Coaxial Cables (RF) - 73412-0502 - 1226044-73412-0502 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - 73412-0502
1226044-73412-0502
Cables, Wires Coaxial Cables (RF) - 73412-0502 1226044-73412-0502
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226044-73412-0502 Color: Grey Number of Rows: 1 Contact Material: Bronze Gender: Female to Female Length: 110 mm Number of Circuits: 0 Contact Plating: Gold Impedance: 50 Ω Insulation Material: PBT Frequency: 6 Hz Polarity: Normal Cable Length: 110 mm Connector Type A: Plug Connector Type B: Plug Categories: Cables, Wires Coaxial Cables (RF) Case / Package: 0502 Max Frequency: 6 Hz Alternative Parts (Cross-Reference): 0734120502; 734120502; Country of Origin: TW Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (AC): 60 V REACH SVHC: Unknown Wire/Cable Type: Coaxial Lead Length: 110 mm Outside Diameter: 1.32 mm Gender Type A: Male Gender Type B: Male

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226044-73412-0502
Color: Grey
Number of Rows: 1
Contact Material: Bronze
Gender: Female to Female
Length: 110 mm
Number of Circuits: 0
Contact Plating: Gold
Impedance: 50 Ω
Insulation Material: PBT
Frequency: 6 Hz
Polarity: Normal
Cable Length: 110 mm
Connector Type A: Plug
Connector Type B: Plug
Categories: Cables, Wires Coaxial Cables (RF)
Case / Package: 0502
Max Frequency: 6 Hz
Alternative Parts (Cross-Reference): 0734120502; 734120502;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 60 V
REACH SVHC: Unknown
Wire/Cable Type: Coaxial
Lead Length: 110 mm
Outside Diameter: 1.32 mm
Gender Type A: Male
Gender Type B: Male

Buy Now
RF Cable Assemblies - 73412-0502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73412-0502
RF Cable Assemblies 73412-0502
RF Cable Assemblies CONNECTOR W/1.32MM CABLE

RF Cable Assemblies CONNECTOR W/1.32MM CABLE

Buy Now Datasheet
Ufl Connector With 1.32Mm Cable(Custom) Molex - 90AJ4093 - Newark, An Avnet Company
Chicago, IL, United States
Ufl Connector With 1.32Mm Cable(Custom) Molex
90AJ4093
Ufl Connector With 1.32Mm Cable(Custom) Molex 90AJ4093
UFL CONNECTOR WITH 1.32MM CABLE(CUSTOM)

UFL CONNECTOR WITH 1.32MM CABLE(CUSTOM)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 456-73412-0502 1226044-73412-0502 73412-0502 90AJ4093
Product Name 50 Ohm Cable Assembly Cables, Wires Coaxial Cables (RF) - 73412-0502 RF Cable Assemblies Ufl Connector With 1.32Mm Cable(Custom) Molex
Cable Type Coaxial Coaxial
Cable Length 0.3609 ft (1.1 dm) 0.3609 ft (1.1 dm)
Connector Type Plug
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details