Molex Coaxial Cable 73412-0280

Description
Molex 73412-0280 Coaxial Cable
Request a Quote Datasheet
Description
Molex 73412-0280 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7719136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7719136
Coaxial Cable 7719136
Molex 73412-0280 Coaxial Cable

Molex 73412-0280 Coaxial Cable

Supplier's Site
Coaxial Cable - 7719136P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7719136P
Coaxial Cable 7719136P
Molex 73412-0280 Coaxial Cable

Molex 73412-0280 Coaxial Cable

Supplier's Site
RF Cable Assemblies - 73412-0280 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73412-0280
RF Cable Assemblies 73412-0280
RF Cable Assemblies UFL/UFL 0.8 CBL ASSY L:65mm

RF Cable Assemblies UFL/UFL 0.8 CBL ASSY L:65mm

Buy Now Datasheet
Rf Cable Assy, U.fl Plug, 65Mm; Coaxial Cable Type Molex - 07AH5324 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, U.fl Plug, 65Mm; Coaxial Cable Type Molex
07AH5324
Rf Cable Assy, U.fl Plug, 65Mm; Coaxial Cable Type Molex 07AH5324
RF CABLE ASSY, U.FL PLUG, 65MM; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:2.6"; Cable Length - Metric:65mm; Jacket Colour:-; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:U.FL RoHS Compliant: Yes

RF CABLE ASSY, U.FL PLUG, 65MM; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:2.6"; Cable Length - Metric:65mm; Jacket Colour:-; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:U.FL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7719136 7719136P 73412-0280 07AH5324
Product Name Coaxial Cable Coaxial Cable RF Cable Assemblies Rf Cable Assy, U.fl Plug, 65Mm; Coaxial Cable Type Molex
Application Networking Networking RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.2133 ft (0.6500 dm) 0.2133 ft (0.6500 dm) 0.2133 ft (0.6500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details