Molex Coaxial Cable 73412-0232

Description
Molex 73412-0232 Coaxial Cable
Request a Quote Datasheet
Description
Molex 73412-0232 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7031345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7031345
Coaxial Cable 7031345
Molex 73412-0232 Coaxial Cable

Molex 73412-0232 Coaxial Cable

Supplier's Site
RF Cable Assemblies - 73412-0232 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73412-0232
RF Cable Assemblies 73412-0232
RF Cable Assemblies CABLE ASSY UFL/UFL 1.13 65MM

RF Cable Assemblies CABLE ASSY UFL/UFL 1.13 65MM

Buy Now Datasheet
Cable Assy, R/a Plug-Plug, 65Mm Rohs Compliant Molex - 92AJ7780 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Plug-Plug, 65Mm Rohs Compliant Molex
92AJ7780
Cable Assy, R/a Plug-Plug, 65Mm Rohs Compliant Molex 92AJ7780
CABLE ASSY, R/A PLUG-PLUG, 65MM ROHS COMPLIANT: YES

CABLE ASSY, R/A PLUG-PLUG, 65MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7031345 73412-0232 92AJ7780
Product Name Coaxial Cable RF Cable Assemblies Cable Assy, R/a Plug-Plug, 65Mm Rohs Compliant Molex
Application Networking RF
Cable Type Coaxial
Cable Length 0.2133 ft (0.6500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN5B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2479976-5 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 5 ft (15.24 dm)
View Details
3 suppliers