Molex RF Cable Assemblies 73412-0231

Description
RF Cable Assemblies CABLE ASSY 1.13 110MM
Datasheet
Description
RF Cable Assemblies CABLE ASSY 1.13 110MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 73412-0231 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73412-0231
RF Cable Assemblies 73412-0231
RF Cable Assemblies CABLE ASSY 1.13 110MM

RF Cable Assemblies CABLE ASSY 1.13 110MM

Buy Now Datasheet
Rf Cable Assy, Mcrf R/a Plug, 110Mm; Coaxial Cable Type Molex - 07AH5323 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Mcrf R/a Plug, 110Mm; Coaxial Cable Type Molex
07AH5323
Rf Cable Assy, Mcrf R/a Plug, 110Mm; Coaxial Cable Type Molex 07AH5323
RF CABLE ASSY, MCRF R/A PLUG, 110MM; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4.3"; Cable Length - Metric:110mm; Jacket Colour:Grey; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

RF CABLE ASSY, MCRF R/A PLUG, 110MM; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4.3"; Cable Length - Metric:110mm; Jacket Colour:Grey; Product Range:73412 Series; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73412-0231 07AH5323
Product Name RF Cable Assemblies Rf Cable Assy, Mcrf R/a Plug, 110Mm; Coaxial Cable Type Molex
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60042A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1745292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details