Molex SMD 6GHz 50Ohm Electronic Connector 73412-0114

Description
Conn Micro Coaxial 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73412-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73412-0114 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Micro Coaxial 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73412-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73412-0114 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6GHz 50Ohm Electronic Connector
342-73412-0114
SMD 6GHz 50Ohm Electronic Connector 342-73412-0114
Conn Micro Coaxial 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73412-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73412-0114 can be used for catalog matching and distributor lookup.

Conn Micro Coaxial 0Hz to 6GHz 50Ohm Solder ST SMD RCP Gold T/R Product overview: 73412-0114 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73412-0114 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 7025429P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7025429P
Coaxial Connectors 7025429P
Molex 73412-0114 Coaxial Connector

Molex 73412-0114 Coaxial Connector

Supplier's Site
Coaxial Connectors - 7025429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7025429
Coaxial Connectors 7025429
Molex 73412-0114 Coaxial Connector

Molex 73412-0114 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1676492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1676492
Coaxial Connectors 1676492
Molex 73412-0114 Coaxial Connector

Molex 73412-0114 Coaxial Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Connectors (RF) - 73412-0114 - 997327-73412-0114 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73412-0114
997327-73412-0114
Coaxial Connectors (RF) - 73412-0114 997327-73412-0114
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997327-73412-0114 Packaging: Cut Tape Connector Type: Coaxial Termination: Solder Contact Material: Brass Voltage Rating: 60 V Number of Contacts: 1 Gender: Female Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Frequency: 6 GHz Polarity: Standard Height: 1.36 mm Weight: 69.994973 mg Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 9-328666-3; 1566230-1; 902-90490734120114; 734120114; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997327-73412-0114
Packaging: Cut Tape
Connector Type: Coaxial
Termination: Solder
Contact Material: Brass
Voltage Rating: 60 V
Number of Contacts: 1
Gender: Female
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Frequency: 6 GHz
Polarity: Standard
Height: 1.36 mm
Weight: 69.994973 mg
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 9-328666-3; 1566230-1; 902-90490734120114; 734120114;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown

Buy Now
Connectors - 73412-0114 - ODG (Origin Data Global)
Shenzhen, China
Connectors
73412-0114
Connectors 73412-0114
RF Connectors / Coaxial Connectors MICRO COAXIAL CONNEC ONNECTOR RECPT VERT

RF Connectors / Coaxial Connectors MICRO COAXIAL CONNEC ONNECTOR RECPT VERT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73412-0114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73412-0114
RF Connectors / Coaxial Connectors 73412-0114
RF Connectors / Coaxial Connectors MICRO COAXIAL CONNEC ONNECTOR RECPT VERT

RF Connectors / Coaxial Connectors MICRO COAXIAL CONNEC ONNECTOR RECPT VERT

Buy Now Datasheet
Rf Coax Conn, Mcx, Jack, 50 Ohm, Pcb; Connector Type Molex - 64T4862 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mcx, Jack, 50 Ohm, Pcb; Connector Type Molex
64T4862
Rf Coax Conn, Mcx, Jack, 50 Ohm, Pcb; Connector Type Molex 64T4862
RF COAX CONN, MCX, JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, MCX, JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Rf / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 Ohm, Brass Molex - 56R6560 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 Ohm, Brass Molex
56R6560
Rf / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 Ohm, Brass Molex 56R6560
RF / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 ohm, Brass

RF / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 ohm, Brass

Supplier's Site
Micro Coaxial Connector Recpt Vert Molex - 78AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Micro Coaxial Connector Recpt Vert Molex
78AC1813
Micro Coaxial Connector Recpt Vert Molex 78AC1813
MICRO COAXIAL CONNECTOR RECPT VERT

MICRO COAXIAL CONNECTOR RECPT VERT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number 342-73412-0114 7025429P 7025429 73412-0114 997327-73412-0114 73412-0114 73412-0114 64T4862 56R6560 78AC1813
Product Name SMD 6GHz 50Ohm Electronic Connector Coaxial Connectors Coaxial Connectors Coaxial Connectors (RF) - 73412-0114 Connectors RF Connectors / Coaxial Connectors Rf Coax Conn, Mcx, Jack, 50 Ohm, Pcb; Connector Type Molex Rf / Coaxial Connector, Coaxial, Straight Jack, Surface Mount Vertical, 50 Ohm, Brass Molex Micro Coaxial Connector Recpt Vert Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder
Voltage Rating 60 volts 60 volts
Geometry Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data