Molex Coaxial Connector (RF) Assemblies 734067022

Description
SMP RA J 086 CABLE
Request a Quote Datasheet
Description
SMP RA J 086 CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0734067022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0734067022-ND
Coaxial Connector (RF) Assemblies 900-0734067022-ND
SMP RA J 086 CABLE

SMP RA J 086 CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0734067022-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Right Angle
Frequency 1.000 GHz
View Details
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details