Win Source Part Number: 1351739-0734066360
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Series: 73406
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Frequency - Max: 40 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 21
Impedance: 50Ohm
Body Material: Beryllium Copper
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Molex
Base Product Number: 073406
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1351739-0734066360 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Termination | Solder |