Molex RF Connectors / Coaxial Connectors 73404-3000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73404-3000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73404-3000
RF Connectors / Coaxial Connectors 73404-3000
RF Connectors / Coaxial Connectors SMB PLG RA CRMP RG179 CBL 75 OHMS

RF Connectors / Coaxial Connectors SMB PLG RA CRMP RG179 CBL 75 OHMS

Buy Now Datasheet
75 Ohm Smb Plug Molex - 44AJ9178 - Newark, An Avnet Company
Chicago, IL, United States
75 Ohm Smb Plug Molex
44AJ9178
75 Ohm Smb Plug Molex 44AJ9178
75 OHM SMB PLUG

75 OHM SMB PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73404-3000 73404-3000 44AJ9178
Product Name RF Connectors / Coaxial Connectors 75 Ohm Smb Plug Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers