Molex Smb Plugr/a Pcb 50 Ohm Molex 73404-1390

Description
SMB PLUGR/A PCB 50 OHM
Datasheet
Description
SMB PLUGR/A PCB 50 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smb Plugr/a Pcb 50 Ohm Molex - 56R6558 - Newark, An Avnet Company
Chicago, IL, United States
Smb Plugr/a Pcb 50 Ohm Molex
56R6558
Smb Plugr/a Pcb 50 Ohm Molex 56R6558
SMB PLUGR/A PCB 50 OHM

SMB PLUGR/A PCB 50 OHM

Supplier's Site
RF Connectors / Coaxial Connectors - 73404-1390 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73404-1390
RF Connectors / Coaxial Connectors 73404-1390
RF Connectors / Coaxial Connectors SMB PLUG R/A PCB 50O B PLUG R/A PCB 50OHM

RF Connectors / Coaxial Connectors SMB PLUG R/A PCB 50O B PLUG R/A PCB 50OHM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 56R6558 73404-1390
Product Name Smb Plugr/a Pcb 50 Ohm Molex RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details