50 Ohms, FAKRA SMB Jack, Vertical Through Hole, Keying Option D, Gold (Au) Plated Body, 16.80mm Height, Bordeaux Violet Product overview: 734036243 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-734036243 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141906-734036243
Orientation: Straight
Impedance: 50 Ω
Frequency: 6 GHz
Categories: Coaxial Connectors(RF)
Country of Origin: TW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 2007-734036243 | 1141906-734036243 |
| Product Name | Through-Hole Electronic Connector | Coaxial Connectors (RF) - 734036243 |
| Mounting | Through Hole |