The RF/Coaxial Connector, SMB Coaxial, Straight Jack, Crimp, 50 Ohm, is designed for use with RG-174 and RG-316 cables. It features a straight orientation and is compliant with RoHS standards. The connector operates at a frequency of up to 6 GHz and has a net weight of 3.021 grams. It is part of the 73403 series and includes keying to ensure proper mating with compatible parts. The product is packaged in a bag and is suitable for applications requiring reliable RF connections.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013553-73403-6282
Packaging: Bulk
Color: Blue
Connector Type: Coaxial, SMB
Termination: Crimp
Contact Material: Brass
Voltage Rating: 335 V
Gender: Female
Orientation: Straight
Contact Plating: Gold
Mounting: SMD (SMT)
Impedance: 50 Ω
Body Material: Brass
Frequency: 6 GHz
Polarity: Standard
Categories: Coaxial Connectors(RF)
Case / Package: SMB
Max Frequency: 6 GHz
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 1-1337552-0; 031-315-RFX; 031-320-RFX; 122108; B6121E1-ND3G-5-50; B6121A1-NT3G-1-50073
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
FAKRA II JACK STR KEY C BLUE
Connector
RF Connectors / Coaxial Connectors FAKRA II JACK STR KEY C BLUE Product overview: 73403-6282 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-6282 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors FAKRA II JACK STR KEY C BLUE
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Crimp, 50 ohm, RG174, RG316, Brass RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1013553-73403-6282 | 73403-6282 | 73403-6282 | 437-73403-6282 | 73403-6282 | 23X4746 |
| Product Name | Coaxial Connectors (RF) - 73403-6282 | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Electronic Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Crimp, 50 Ohm, Rg174, Rg316, Brass Rohs Compliant Molex | |
| Termination | Crimp | Crimp | ||||
| Mounting | SMD (SMT) | |||||
| Voltage Rating | 335 volts | 335 volts | 335 volts | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |