Molex RF Connectors / Coaxial Connectors 73403-6280

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73403-6280 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73403-6280
RF Connectors / Coaxial Connectors 73403-6280
RF Connectors / Coaxial Connectors FAKRA II JACK STR KEY A BLACK

RF Connectors / Coaxial Connectors FAKRA II JACK STR KEY A BLACK

Buy Now Datasheet
Fakra Ii Jack Str Molex - 44AJ9163 - Newark, An Avnet Company
Chicago, IL, United States
Fakra Ii Jack Str Molex
44AJ9163
Fakra Ii Jack Str Molex 44AJ9163
FAKRA II JACK STR

FAKRA II JACK STR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73403-6280 73403-6280 44AJ9163
Product Name RF Connectors / Coaxial Connectors Fakra Ii Jack Str Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1051678-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details