Molex Smb Fakra Jack Str 50 Ohms / Molex Molex 73403-6252

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Smb Fakra Jack Str 50 Ohms / Molex Molex - 44AJ9159 - Newark, An Avnet Company
Chicago, IL, United States
Smb Fakra Jack Str 50 Ohms / Molex Molex
44AJ9159
Smb Fakra Jack Str 50 Ohms / Molex Molex 44AJ9159
SMB FAKRA JACK STR 50 OHMS / MOLEX

SMB FAKRA JACK STR 50 OHMS / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73403-6252 44AJ9159
Product Name Smb Fakra Jack Str 50 Ohms / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details