Molex 6GHz 50Ohm Electronic Connector 73403-6241

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
6GHz 50Ohm Electronic Connector
437-73403-6241
6GHz 50Ohm Electronic Connector 437-73403-6241
Conn SMB 0Hz to 6GHz 50Ohm Solder ST Thru-Hole RCP Gold Tray Product overview: 73403-6241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-6241 can be used for catalog matching and distributor lookup.

Conn SMB 0Hz to 6GHz 50Ohm Solder ST Thru-Hole RCP Gold Tray Product overview: 73403-6241 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-6241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smb Fakra Jack Str 50 Ohms / Molex Molex - 44AJ9157 - Newark, An Avnet Company
Chicago, IL, United States
Smb Fakra Jack Str 50 Ohms / Molex Molex
44AJ9157
Smb Fakra Jack Str 50 Ohms / Molex Molex 44AJ9157
SMB FAKRA JACK STR 50 OHMS / MOLEX

SMB FAKRA JACK STR 50 OHMS / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73403-6241 437-73403-6241 44AJ9157
Product Name 6GHz 50Ohm Electronic Connector Smb Fakra Jack Str 50 Ohms / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details