Molex 6GHz 50Ohm Electronic Connector 73403-5111

Description
Conn SMB 0Hz to 6GHz 50Ohm Solder RA Thru-Hole RCP Gold Tray Product overview: 73403-5111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-5111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn SMB 0Hz to 6GHz 50Ohm Solder RA Thru-Hole RCP Gold Tray Product overview: 73403-5111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-5111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6GHz 50Ohm Electronic Connector
437-73403-5111
6GHz 50Ohm Electronic Connector 437-73403-5111
Conn SMB 0Hz to 6GHz 50Ohm Solder RA Thru-Hole RCP Gold Tray Product overview: 73403-5111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-5111 can be used for catalog matching and distributor lookup.

Conn SMB 0Hz to 6GHz 50Ohm Solder RA Thru-Hole RCP Gold Tray Product overview: 73403-5111 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73403-5111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 73403-5111 - 1177761-73403-5111 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73403-5111
1177761-73403-5111
Coaxial Connectors (RF) - 73403-5111 1177761-73403-5111
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177761-73403-5111 Orientation: Right Angle Impedance: 50 Ω Frequency: 6 GHz Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 0734035111; 734035111; Country of Origin: TW Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177761-73403-5111
Orientation: Right Angle
Impedance: 50 Ω
Frequency: 6 GHz
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 0734035111; 734035111;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
REACH SVHC: No SVHC

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73403-5111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73403-5111
RF Connectors / Coaxial Connectors 73403-5111
RF Connectors / Coaxial Connectors FAKRA SMB Jack RA TH Option B Natural

RF Connectors / Coaxial Connectors FAKRA SMB Jack RA TH Option B Natural

Buy Now Datasheet
Smb Jack Fakra R/a Pcb 50 Ohm / Ea Molex - 78AC1782 - Newark, An Avnet Company
Chicago, IL, United States
Smb Jack Fakra R/a Pcb 50 Ohm / Ea Molex
78AC1782
Smb Jack Fakra R/a Pcb 50 Ohm / Ea Molex 78AC1782
SMB JACK FAKRA R/A PCB 50 OHM / EA

SMB JACK FAKRA R/A PCB 50 OHM / EA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-73403-5111 1177761-73403-5111 73403-5111 73403-5111 78AC1782
Product Name 6GHz 50Ohm Electronic Connector Coaxial Connectors (RF) - 73403-5111 RF Connectors / Coaxial Connectors Smb Jack Fakra R/a Pcb 50 Ohm / Ea Molex
Voltage Rating 335 volts 335 volts
Unlock Full Specs
to access all available technical data