Molex Smb 50 Ohm Jack R/a Pcb Molex 73396-0321

Description
SMB 50 OHM JACK R/A PCB
Description
SMB 50 OHM JACK R/A PCB

Suppliers

Company
Product
Description
Supplier Links
Smb 50 Ohm Jack R/a Pcb Molex - 46AK8785 - Newark, An Avnet Company
Chicago, IL, United States
Smb 50 Ohm Jack R/a Pcb Molex
46AK8785
Smb 50 Ohm Jack R/a Pcb Molex 46AK8785
SMB 50 OHM JACK R/A PCB

SMB 50 OHM JACK R/A PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AK8785
Product Name Smb 50 Ohm Jack R/a Pcb Molex
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers