Molex Coaxial Connectors 733910060

Description
Molex 733910060 Coaxial Connector
Request a Quote Datasheet
Description
Molex 733910060 Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 665868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
665868
Coaxial Connectors 665868
Molex 733910060 Coaxial Connector

Molex 733910060 Coaxial Connector

Supplier's Site
Coaxial Connectors (RF) - 0733910060 - 857134-0733910060 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 0733910060
857134-0733910060
Coaxial Connectors (RF) - 0733910060 857134-0733910060
Manufacturer: Molex, LLC Win Source Part Number: 857134-0733910060 Series: 73391 Features: Connector Package: Tray Family Name: 073391 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: 073391-0060, 73391-0060-E, 073391-0060-E, 733910060-E, SD-73391-0060, 733910060, 0733910060-E, 73391-0060, WM5543

Manufacturer: Molex, LLC
Win Source Part Number: 857134-0733910060
Series: 73391
Features: Connector
Package: Tray
Family Name: 073391
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Other Part Number: 073391-0060, 73391-0060-E, 073391-0060-E, 733910060-E, SD-73391-0060, 733910060, 0733910060-E, 73391-0060, WM5543

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1331974-0733910060 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1331974-0733910060
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1331974-0733910060
Manufacturer: Molex Win Source Part Number: 1331974-0733910060 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Packaging: Tray Connector Type: Receptacle, Female Socket Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Voltage Rating: 500 V Frequency - Max: 18 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1,600 Mounting: Through Hole Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: 073391-0060,73391-00 60-E,073391-0060-E,7 33910060-E,SD-73391- 0060,733910060,07339 10060-E,73391-0060,W M5543 Base Product Number: 073391 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1331974-0733910060
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Packaging: Tray
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 500 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1,600
Mounting: Through Hole
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Other Part Number: 073391-0060,73391-0060-E,073391-0060-E,733910060-E,SD-73391-0060,733910060,0733910060-E,73391-0060,WM5543
Base Product Number: 073391
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 733910060 - ODG (Origin Data Global)
Shenzhen, China
Connectors
733910060
Connectors 733910060
Plugin Coaxial Connectors (RF) ROHS

Plugin Coaxial Connectors (RF) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Coaxial Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors
Product Number 665868 857134-0733910060 1331974-0733910060 733910060
Product Name Coaxial Connectors Coaxial Connectors (RF) - 0733910060 Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Connectors
Gender Female / Jack
Geometry Straight
Frequency 18.000 GHz 18.000 GHz
Unlock Full Specs
to access all available technical data