Connector
Molex 73391-0083 Coaxial Connector
RF Connectors / Coaxial Connectors SMA RA JACK, PCB
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73391-0083 | 8411827 | 73391-0083 | 97Y3850 |
| Product Name | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex | |
| Category | Coaxial Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |
| Termination | Solder |