Molex Sma Jackvertpcb Recpt 50 Ohm Rohs Compliant Molex 73391-0071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sma Jackvertpcb Recpt 50 Ohm Rohs Compliant Molex - 44AJ9144 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jackvertpcb Recpt 50 Ohm Rohs Compliant Molex
44AJ9144
Sma Jackvertpcb Recpt 50 Ohm Rohs Compliant Molex 44AJ9144
SMA JACKVERTPCB RECPT 50 OHM ROHS COMPLIANT: YES

SMA JACKVERTPCB RECPT 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 73391-0071 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73391-0071
RF Connectors / Coaxial Connectors 73391-0071
RF Connectors / Coaxial Connectors SMA JACK VERT PCB RE RT PCB RECPT 50 OHM

RF Connectors / Coaxial Connectors SMA JACK VERT PCB RE RT PCB RECPT 50 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 73391-0071 44AJ9144 73391-0071
Product Name Sma Jackvertpcb Recpt 50 Ohm Rohs Compliant Molex RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details