SMA (J) VER.PCB RECEPTACLE 50 OHM
Molex 73391-0070 Coaxial Connector
Molex 73391-0070 Coaxial Connector
Connector
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors VERT JACK PCB
RF Connectors / Coaxial Connectors VERT JACK PCB
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 73391-0070 | 1789859 | 73391-0070 | 58T2806 | 73391-0070 | 73391-0070 |
| Product Name | Connectors RF | Coaxial Connectors | Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex | Connectors | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Category | Coaxial Connector | |||||
| Termination | Solder | |||||
| Mounting | Pcb mount |