Connector
Molex 73251-3140 Coaxial Connector
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors VERT JACK PCB 50 ohms
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73391-0060 | 73391-0060 | 7595303 | 27C8063 | 73391-0060 |
| Product Name | Connectors RF | Coaxial Connectors | Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Category | Coaxial Connector | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Solder | ||||
| Mounting | Pcb mount |