RF 2.4MM Connector, Product overview: 73387-0021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73387-0021 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197549-73387-0021
Connector Type: Coaxial
Termination: PCB
Contact Material: Stainless Steel
Gender: Male
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Insulation Material: Teflon
Body Material: Stainless Steel
Frequency: 65 GHz
Categories: Coaxial Connectors(RF)
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): 0733870021; 733870021;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Operating Temperature: 165 °C
Connector
2.4MM JACK RECPT 2 HOLE FLANGE
RF Connectors / Coaxial Connectors 2.4mm Jack Recept PCB W/ 6.35mm screws
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 437-73387-0021 | 1197549-73387-0021 | 73387-0021 | 44AJ9141 | 73387-0021 |
| Product Name | Electronic Connector | Coaxial Connectors (RF) - 73387-0021 | 2.4Mm Jack Recpt 2 Hole Flange Molex | RF Connectors / Coaxial Connectors | |
| Gender | Male / Plug | Female / Jack |