Molex Coaxial Connector (RF) Adapters 733862270

Description
COAX ADAPT 1.85MM TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT 1.85MM TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 900-0733862270-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
900-0733862270-ND
Coaxial Connector (RF) Adapters 900-0733862270-ND
COAX ADAPT 1.85MM TO 2.4MM

COAX ADAPT 1.85MM TO 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0733862270-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1051052-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details