RF COAX CONN, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 50 OHMS MCX(P) STRAI ) STRAIGHT FOR RG316
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 56R6536 | 73366-0300 |
| Product Name | Rf Coax Conn, Mcx, Plug, 50 Ohm, Cable; Connector Type Molex | RF Connectors / Coaxial Connectors |
| Connector Type | MCX |