Molex Coaxial Cables (RF) 733580600

Description
"COAX CBL SSMCX TO SSMCX 9"""
Request a Quote Datasheet
Description
"COAX CBL SSMCX TO SSMCX 9"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0733580600-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0733580600-ND
Coaxial Cables (RF) 900-0733580600-ND
"COAX CBL SSMCX TO SSMCX 9"""

"COAX CBL SSMCX TO SSMCX 9"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0733580600-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details