Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
MOLEX
73300-5041 -- SMPM PLUG SB 4 PORT RA PCB BOARD MOUNT / MOLEX MOLEX
Molex
Smpm Plug Sb 4 Port Ra Pcb Board Mount / Molex Molex
73300-5041
Description
SMPM PLUG SB 4 PORT RA PCB BOARD MOUNT / Molex
Newark, An Avnet Company
Done
Description
SMPM PLUG SB 4 PORT RA PCB BOARD MOUNT / Molex
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Smpm Plug Sb 4 Port Ra Pcb Board Mount / Molex Molex
78AC1758
Smpm Plug Sb 4 Port Ra Pcb Board Mount / Molex Molex
78AC1758
SMPM PLUG SB 4 PORT RA PCB BOARD MOUNT / Molex
SMPM PLUG SB 4 PORT RA PCB BOARD MOUNT / Molex
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Board Mount Connectors
Product Number
78AC1758
Product Name
Smpm Plug Sb 4 Port Ra Pcb Board Mount / Molex Molex
Connector Type
SMP
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
3A Electronic Connector
103908-1
Specs
Gender
Male / Plug
Termination
Crimp
Current Rating
3.0 amps
View Details
4
suppliers
Omnetics Connector Corporation
D-Sub Connector Assemblies
A50016-137
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
View Details
kTB Solutions
PCB Connectors
NC2-ML2G-S-02
Specs
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1408-1
Specs
Mounting
Through Hole
View Details