Molex Smpm P Vertical Smt Fd Pcb 50 Ohm Molex 73300-0090

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Smpm P Vertical Smt Fd Pcb 50 Ohm Molex - 28Y4104 - Newark, An Avnet Company
Chicago, IL, United States
Smpm P Vertical Smt Fd Pcb 50 Ohm Molex
28Y4104
Smpm P Vertical Smt Fd Pcb 50 Ohm Molex 28Y4104
SMPM P VERTICAL SMT FD PCB 50 OHM

SMPM P VERTICAL SMT FD PCB 50 OHM

Supplier's Site
Connector Rohs Compliant Molex - 24AK1576 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Molex
24AK1576
Connector Rohs Compliant Molex 24AK1576
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 73300-0090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73300-0090
RF Connectors / Coaxial Connectors 73300-0090
RF Connectors / Coaxial Connectors SMPM PLUG VERTICAL SMT FD PCB 50 OHM

RF Connectors / Coaxial Connectors SMPM PLUG VERTICAL SMT FD PCB 50 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 73300-0090 28Y4104 73300-0090
Product Name Smpm P Vertical Smt Fd Pcb 50 Ohm Molex RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details