RF Connectors / Coaxial Connectors BMA JACK RG402 2H FLNG FLT MT
RF COAX CONN, BMA, JACK, 50 OHM, PANEL; Connector Type:BMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73298-0010 | 32M0787 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coax Conn, Bma, Jack, 50 Ohm, Panel; Connector Type Molex |
| Gender | Female / Jack | Female / Jack |