Molex RF Connectors / Coaxial Connectors 73276-0210

Description
RF Connectors / Coaxial Connectors **N TYPE PLUG RA R TYPE PLUG RA RG59
Datasheet
Description
RF Connectors / Coaxial Connectors **N TYPE PLUG RA R TYPE PLUG RA RG59
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73276-0210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73276-0210
RF Connectors / Coaxial Connectors 73276-0210
RF Connectors / Coaxial Connectors **N TYPE PLUG RA R TYPE PLUG RA RG59

RF Connectors / Coaxial Connectors **N TYPE PLUG RA R TYPE PLUG RA RG59

Buy Now Datasheet
N Type Plug Ra Rg59 / Molex Rohs Compliant Molex - 78AC1750 - Newark, An Avnet Company
Chicago, IL, United States
N Type Plug Ra Rg59 / Molex Rohs Compliant Molex
78AC1750
N Type Plug Ra Rg59 / Molex Rohs Compliant Molex 78AC1750
N TYPE PLUG RA RG59 / Molex RoHS Compliant: Yes

N TYPE PLUG RA RG59 / Molex RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 73276-0210 78AC1750
Product Name RF Connectors / Coaxial Connectors N Type Plug Ra Rg59 / Molex Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1056447-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details