RF/COAXIAL, QMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:QMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-100, RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 32M0779 |
| Product Name | Rf/coaxial, Qma Plug, R/a, 50 Ohm, Crimp; Connector Type Molex |
| Connector Type | QMA |