Connector
RF Connectors / Coaxial Connectors 2.92mm Jack Recept PCB W/6.35mm Screws
RF COAX CONN, 2.92MM, JACK, 50 OHM; Connector Type:2.92mm Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Compress
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73252-0091 | 73252-0091 | 97Y3849 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coax Conn, 2.92Mm, Jack, 50 Ohm; Connector Type Molex | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Flanged Jack | |
| Mounting | Flange Mount, 2-Hole |