Molex Electronic Connector 73252-0090

Description
RF Connector, Product overview: 73252-0090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73252-0090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Connector, Product overview: 73252-0090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73252-0090 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
437-73252-0090
Electronic Connector 437-73252-0090
RF Connector, Product overview: 73252-0090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73252-0090 can be used for catalog matching and distributor lookup.

RF Connector, Product overview: 73252-0090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73252-0090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 73252-0090 - 1023140-73252-0090 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73252-0090
1023140-73252-0090
Coaxial Connectors (RF) - 73252-0090 1023140-73252-0090
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023140-73252-0090 Connector Type: SMD/SMT Termination: SMD/SMT Termination: Solder Contact Material: Copper, Gold, Nickel Voltage Rating: 350 V Number of Contacts: 1 Gender: Female Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Impedance: 50 Ω Body Material: Stainless Steel Body Plating: Passivated Frequency: 40 GHz Dielectric Material: PTFE Height: 11.176 mm Plating: Passivated Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 920-250J-51P; 920-249J-51P; 920-266J-51P; 920-262J-51P; R2229413240732520090 ; 73252-0090.; 732520090; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023140-73252-0090
Connector Type: SMD/SMT
Termination: SMD/SMT
Termination: Solder
Contact Material: Copper, Gold, Nickel
Voltage Rating: 350 V
Number of Contacts: 1
Gender: Female
Orientation: Straight
Contact Plating: Gold
Mounting: SMD (SMT)
Impedance: 50 Ω
Body Material: Stainless Steel
Body Plating: Passivated
Frequency: 40 GHz
Dielectric Material: PTFE
Height: 11.176 mm
Plating: Passivated
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 920-250J-51P; 920-249J-51P; 920-266J-51P; 920-262J-51P; R2229413240732520090; 73252-0090.; 732520090;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 73252-0090 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
73252-0090
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 73252-0090
2.92MM JACK PCB 50 OHM FI EPLACEABLE

2.92MM JACK PCB 50 OHM FI EPLACEABLE

Buy Now
RF Connectors / Coaxial Connectors - 73252-0090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73252-0090
RF Connectors / Coaxial Connectors 73252-0090
RF Connectors / Coaxial Connectors 2.92mm Jack Recept PCB W/4.76mm Screws

RF Connectors / Coaxial Connectors 2.92mm Jack Recept PCB W/4.76mm Screws

Buy Now Datasheet
2.92Mm Jackpcb50 Ohmfield Replaceable Molex - 72Y1590 - Newark, An Avnet Company
Chicago, IL, United States
2.92Mm Jackpcb50 Ohmfield Replaceable Molex
72Y1590
2.92Mm Jackpcb50 Ohmfield Replaceable Molex 72Y1590
2.92MM JACKPCB50 OHMFIELD REPLACEABLE

2.92MM JACKPCB50 OHMFIELD REPLACEABLE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-73252-0090 1023140-73252-0090 73252-0090 73252-0090 72Y1590
Product Name Electronic Connector Coaxial Connectors (RF) - 73252-0090 Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) RF Connectors / Coaxial Connectors 2.92Mm Jackpcb50 Ohmfield Replaceable Molex
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data