Molex 732512201 Coaxial Connector
Manufacturer: Molex
Win Source Part Number: 1331965-0732512201
Category: Connectors, Interconnects>Coaxia
Packaging: Tray
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 500 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1,400
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 73251-2201,732512201
Base Product Number: 073251
RoHS Status: RoHS non-compliant
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 666067 | 1331965-0732512201 |
| Product Name | Coaxial Connectors | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Gender | Female / Jack | |
| Geometry | Right Angle | |
| Termination | Solder |