Molex SMD 50Ohm Electronic Connector 732511143

Description
Conn SMA 50Ohm Solder ST SMD F Gold T/R Product overview: 732511143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-732511143 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn SMA 50Ohm Solder ST SMD F Gold T/R Product overview: 732511143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-732511143 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50Ohm Electronic Connector
2007-732511143
SMD 50Ohm Electronic Connector 2007-732511143
Conn SMA 50Ohm Solder ST SMD F Gold T/R Product overview: 732511143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-732511143 can be used for catalog matching and distributor lookup.

Conn SMA 50Ohm Solder ST SMD F Gold T/R Product overview: 732511143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-732511143 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - 732511143 - 1181758-732511143 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 732511143
1181758-732511143
Coaxial Connectors (RF) - 732511143 1181758-732511143
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181758-732511143 Orientation: Straight Impedance: 50 Ω Frequency: 18 GHz Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 73251-1143; Country of Origin: TW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181758-732511143
Orientation: Straight
Impedance: 50 Ω
Frequency: 18 GHz
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 73251-1143;
Country of Origin: TW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 2007-732511143 1181758-732511143
Product Name SMD 50Ohm Electronic Connector Coaxial Connectors (RF) - 732511143
Mounting Surface Mount
Unlock Full Specs
to access all available technical data