Molex RF Connectors / Coaxial Connectors 73251-2430

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73251-2430 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-2430
RF Connectors / Coaxial Connectors 73251-2430
RF Connectors / Coaxial Connectors SMA PLUG STR 50 OHM RG405

RF Connectors / Coaxial Connectors SMA PLUG STR 50 OHM RG405

Buy Now Datasheet
Sma Plug Str Rg405 (Sr .085) 50 Ohm Rohs Compliant Molex - 78AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug Str Rg405 (Sr .085) 50 Ohm Rohs Compliant Molex
78AC1733
Sma Plug Str Rg405 (Sr .085) 50 Ohm Rohs Compliant Molex 78AC1733
SMA PLUG STR RG405 (SR .085) 50 OHM ROHS COMPLIANT: YES

SMA PLUG STR RG405 (SR .085) 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73251-2430 73251-2430 78AC1733
Product Name RF Connectors / Coaxial Connectors Sma Plug Str Rg405 (Sr .085) 50 Ohm Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details