Molex 73251-2200 Coaxial Connector
Molex 73251-2200 Coaxial Connector
RF SMA Connector, 1 Contact(s), Female, Panel Mount, Board Mount, Solder Terminal, Locking, Jack, Product overview: 73251-2200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73251-2200 can be used for catalog matching and distributor lookup.
Connector
RF COAX CONN, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes
RF / Coaxial Connector, SMA Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm RoHS Compliant: Yes
SMA TH CONN JACK RT ANGLE ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors CONN JACK RT ANGLE S JACK RT ANGLE SMA TH
RF Connectors / Coaxial Connectors CONN JACK RT ANGLE S JACK RT ANGLE SMA T
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 8006936 | 437-73251-2200 | 73251-2200 | 56R6514 | 94X3465 | 29AC0970 | 73251-2200 | 73251-2200 |
| Product Name | Coaxial Connectors | Electronic Connector | Rf Coax Conn, Sma, Jack, 50 Ohm, Panel; Connector Type Molex | Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Molex | Sma Th Conn Jack Rt Angle Rohs Compliant Molex | RF Connectors / Coaxial Connectors | Connectors | |
| Category | Coaxial Connector | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Solder | Solder | ||||||
| Mounting | Pcb mount |