Molex RF Connectors / Coaxial Connectors 73251-1850

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73251-1850 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-1850
RF Connectors / Coaxial Connectors 73251-1850
RF Connectors / Coaxial Connectors OPTMZED SMA 2 HL FLG ST JACK REC W/O SRWS

RF Connectors / Coaxial Connectors OPTMZED SMA 2 HL FLG ST JACK REC W/O SRWS

Buy Now Datasheet
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Molex - 57J4640 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Molex
57J4640
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Molex 57J4640
RF/COAXIAL, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 73251-1850 73251-1850 57J4640
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Molex
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers