Connector
Molex 73251-1352 Coaxial Connector
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA VERT PCB SMT
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73251-1352 | 8006933 | 37AC1336 | 73251-1352 |
| Product Name | Coaxial Connectors | Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Category | Coaxial Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |
| Termination | Solder |