Molex Coaxial Connectors (RF) - 73251-1350 73251-1350

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032709-73251-1350 Packaging: Bulk Connector Type: SMA, Socket Termination: Solder Fastening Type: Threaded Contact Material: Copper, Gold Voltage Rating: 500 V Number of Contacts: 1 Gender: Female Length: 6.35 mm Orientation: Straight, Right Angle Contact Plating: Gold Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ω Insulation Material: Polytetrafluoroethyl ene Body Material: Brass Body Plating: Gold Frequency: 18 GHz Dielectric Material: PTFE Height: 9.655 mm Categories: Coaxial Connectors(RF) Case / Package: SMA Max Frequency: 18 GHz Alternative Parts (Cross-Reference): 142-0711-201; 901-144-8RFX; 73391-0071; 902-9049; 908-22101T; 031-203-RFX; 73415-1060; 73415-1691; 73251-1150; 5-1814400-1; 73412-01100732511350 ; 0732511352; 73251-1350.; 73251-1350..; 73251-1352; 73251-1352.; 732511350; 732511352; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C Depth: 6.35 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032709-73251-1350 Packaging: Bulk Connector Type: SMA, Socket Termination: Solder Fastening Type: Threaded Contact Material: Copper, Gold Voltage Rating: 500 V Number of Contacts: 1 Gender: Female Length: 6.35 mm Orientation: Straight, Right Angle Contact Plating: Gold Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ω Insulation Material: Polytetrafluoroethyl ene Body Material: Brass Body Plating: Gold Frequency: 18 GHz Dielectric Material: PTFE Height: 9.655 mm Categories: Coaxial Connectors(RF) Case / Package: SMA Max Frequency: 18 GHz Alternative Parts (Cross-Reference): 142-0711-201; 901-144-8RFX; 73391-0071; 902-9049; 908-22101T; 031-203-RFX; 73415-1060; 73415-1691; 73251-1150; 5-1814400-1; 73412-01100732511350 ; 0732511352; 73251-1350.; 73251-1350..; 73251-1352; 73251-1352.; 732511350; 732511352; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C Depth: 6.35 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 73251-1350 - 1032709-73251-1350 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73251-1350
1032709-73251-1350
Coaxial Connectors (RF) - 73251-1350 1032709-73251-1350
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032709-73251-1350 Packaging: Bulk Connector Type: SMA, Socket Termination: Solder Fastening Type: Threaded Contact Material: Copper, Gold Voltage Rating: 500 V Number of Contacts: 1 Gender: Female Length: 6.35 mm Orientation: Straight, Right Angle Contact Plating: Gold Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ω Insulation Material: Polytetrafluoroethyl ene Body Material: Brass Body Plating: Gold Frequency: 18 GHz Dielectric Material: PTFE Height: 9.655 mm Categories: Coaxial Connectors(RF) Case / Package: SMA Max Frequency: 18 GHz Alternative Parts (Cross-Reference): 142-0711-201; 901-144-8RFX; 73391-0071; 902-9049; 908-22101T; 031-203-RFX; 73415-1060; 73415-1691; 73251-1150; 5-1814400-1; 73412-01100732511350 ; 0732511352; 73251-1350.; 73251-1350..; 73251-1352; 73251-1352.; 732511350; 732511352; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C Depth: 6.35 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032709-73251-1350
Packaging: Bulk
Connector Type: SMA, Socket
Termination: Solder
Fastening Type: Threaded
Contact Material: Copper, Gold
Voltage Rating: 500 V
Number of Contacts: 1
Gender: Female
Length: 6.35 mm
Orientation: Straight, Right Angle
Contact Plating: Gold
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethylene
Body Material: Brass
Body Plating: Gold
Frequency: 18 GHz
Dielectric Material: PTFE
Height: 9.655 mm
Categories: Coaxial Connectors(RF)
Case / Package: SMA
Max Frequency: 18 GHz
Alternative Parts (Cross-Reference): 142-0711-201; 901-144-8RFX; 73391-0071; 902-9049; 908-22101T; 031-203-RFX; 73415-1060; 73415-1691; 73251-1150; 5-1814400-1; 73412-01100732511350; 0732511352; 73251-1350.; 73251-1350..; 73251-1352; 73251-1352.; 732511350; 732511352;
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 165 °C
Depth: 6.35 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Singapore, Singapore
SMD Electronic Connector
342-73251-1350
SMD Electronic Connector 342-73251-1350
RF SMA Connector, 1 Contact(s), Female, Panel Mount, Board Mount, Surface Mount Terminal, Locking, Jack Product overview: 73251-1350 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73251-1350 can be used for catalog matching and distributor lookup.

RF SMA Connector, 1 Contact(s), Female, Panel Mount, Board Mount, Surface Mount Terminal, Locking, Jack Product overview: 73251-1350 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-73251-1350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex - 32M0774 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex
32M0774
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex 32M0774
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 73251-1350 - ODG (Origin Data Global)
Shenzhen, China
Connectors
73251-1350
Connectors 73251-1350
RF Connectors / Coaxial Connectors SMA JACK SMT 50OHM

RF Connectors / Coaxial Connectors SMA JACK SMT 50OHM

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73251-1350 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-1350
RF Connectors / Coaxial Connectors 73251-1350
RF Connectors / Coaxial Connectors SMA JACK SMT 50OHM

RF Connectors / Coaxial Connectors SMA JACK SMT 50OHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1032709-73251-1350 342-73251-1350 73251-1350 32M0774 73251-1350 73251-1350
Product Name Coaxial Connectors (RF) - 73251-1350 SMD Electronic Connector Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex Connectors RF Connectors / Coaxial Connectors
Termination Solder Solder
Mounting SMD (SMT)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data