Molex Sma Jack Edge Mount 50 Ohm Molex 73251-1153

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sma Jack Edge Mount 50 Ohm Molex - 46AK8752 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack Edge Mount 50 Ohm Molex
46AK8752
Sma Jack Edge Mount 50 Ohm Molex 46AK8752
SMA JACK EDGE MOUNT 50 OHM

SMA JACK EDGE MOUNT 50 OHM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73251-1153 46AK8752
Product Name Sma Jack Edge Mount 50 Ohm Molex
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-F-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details