Molex RF Connectors / Coaxial Connectors 73251-1151

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73251-1151 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-1151
RF Connectors / Coaxial Connectors 73251-1151
RF Connectors / Coaxial Connectors SMA JACK, EDGE MNT 50 OHM

RF Connectors / Coaxial Connectors SMA JACK, EDGE MNT 50 OHM

Buy Now Datasheet
Sma Jack Edge Mnt 50 Ohmsingle Bagged Rohs Compliant Molex - 44AJ9096 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack Edge Mnt 50 Ohmsingle Bagged Rohs Compliant Molex
44AJ9096
Sma Jack Edge Mnt 50 Ohmsingle Bagged Rohs Compliant Molex 44AJ9096
SMA JACK EDGE MNT 50 OHMSINGLE BAGGED ROHS COMPLIANT: YES

SMA JACK EDGE MNT 50 OHMSINGLE BAGGED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73251-1151 73251-1151 44AJ9096
Product Name RF Connectors / Coaxial Connectors Sma Jack Edge Mnt 50 Ohmsingle Bagged Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052517-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details