Molex Coaxial Connectors 73251-1150

Description
Molex 73251-1151 Coaxial Connector
Request a Quote Datasheet
Description
Molex 73251-1151 Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 7595299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7595299P
Coaxial Connectors 7595299P
Molex 73251-1151 Coaxial Connector

Molex 73251-1151 Coaxial Connector

Supplier's Site
Coaxial Connectors - 7595299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7595299
Coaxial Connectors 7595299
Molex 73251-1151 Coaxial Connector

Molex 73251-1151 Coaxial Connector

Supplier's Site
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-73251-1150
18GHz 50 Ohm Electronic Connector 437-73251-1150
RF SMA Connector, Female, Board Mount, 18GHz, 50 Ohm, Gold Product overview: 73251-1150 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73251-1150 can be used for catalog matching and distributor lookup.

RF SMA Connector, Female, Board Mount, 18GHz, 50 Ohm, Gold Product overview: 73251-1150 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73251-1150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 73251-1150 - 847809-73251-1150 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73251-1150
847809-73251-1150
Coaxial Connectors (RF) - 73251-1150 847809-73251-1150
Manufacturer: Molex, LLC Win Source Part Number: 847809-73251-1150 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4010

Manufacturer: Molex, LLC
Win Source Part Number: 847809-73251-1150
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4010

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73251-1150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73251-1150
RF Connectors / Coaxial Connectors 73251-1150
RF Connectors / Coaxial Connectors SMA EDGE MOUNT JACK

RF Connectors / Coaxial Connectors SMA EDGE MOUNT JACK

Buy Now Datasheet
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex - 32M0773 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex
32M0773
Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex 32M0773
RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Jack Edge Mount 50 Ohm Rohs Compliant Molex - 30AC5654 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack Edge Mount 50 Ohm Rohs Compliant Molex
30AC5654
Sma Jack Edge Mount 50 Ohm Rohs Compliant Molex 30AC5654
SMA JACK EDGE MOUNT 50 OHM ROHS COMPLIANT: YES

SMA JACK EDGE MOUNT 50 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Surface Mount Straddle, 50 Ohm Rohs Compliant Molex - 58T2762 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Surface Mount Straddle, 50 Ohm Rohs Compliant Molex
58T2762
Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Surface Mount Straddle, 50 Ohm Rohs Compliant Molex 58T2762
RF / Coaxial Connector, SMA Coaxial, Straight Jack, Surface Mount Straddle, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, SMA Coaxial, Straight Jack, Surface Mount Straddle, 50 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 7595299P 7595299 437-73251-1150 847809-73251-1150 73251-1150 73251-1150 32M0773 30AC5654 58T2762
Product Name Coaxial Connectors Coaxial Connectors 18GHz 50 Ohm Electronic Connector Coaxial Connectors (RF) - 73251-1150 RF Connectors / Coaxial Connectors Rf Coax Conn, Sma, Jack, 50 Ohm, Pcb; Connector Type Molex Sma Jack Edge Mount 50 Ohm Rohs Compliant Molex Rf / Coaxial Connector, Sma Coaxial, Straight Jack, Surface Mount Straddle, 50 Ohm Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Right Angle Straight; Straight Jack Straight
Frequency 18.000 GHz 18.000 GHz ? to 18.000 GHz
Termination Solder Solder
Unlock Full Specs
to access all available technical data